Schneider Electric MCBs A9F53432

Description
Schneider Electric A9F53432
Request a Quote Datasheet
Description
Schneider Electric A9F53432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F53432

Schneider Electric A9F53432

Supplier's Site
Circuit Breaker, Thermal Magnetic, 4Pole; Product Range Schneider Electric - 66AH5248 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 4Pole; Product Range Schneider Electric
66AH5248
Circuit Breaker, Thermal Magnetic, 4Pole; Product Range Schneider Electric 66AH5248
CIRCUIT BREAKER, THERMAL MAGNETIC, 4POLE; Product Range:iC60H Series; Current Rating:32A; No. of Poles:4 Pole; Voltage Rating V DC:250VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 4POLE; Product Range:iC60H Series; Current Rating:32A; No. of Poles:4 Pole; Voltage Rating V DC:250VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7913265 66AH5248
Product Name MCBs Circuit Breaker, Thermal Magnetic, 4Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 4 4
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3664 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-1-62-4-9-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - Q513-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details