Schneider Electric MCBs A9F53320

Description
Schneider Electric A9F53320
Request a Quote Datasheet
Description
Schneider Electric A9F53320
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913225 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F53320

Schneider Electric A9F53320

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric - 66AH5242 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
66AH5242
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric 66AH5242
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 73685352 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
73685352
Din Rail Mount Circuit Breaker 73685352
MINIATURE CIRCUIT BREAKER, ACTI9, 20 AMP, 3 POLE, 440 VAC, 50/60 HZ, 10 KA, THERMAL-MAGNETIC, B CURVE, THERMAL-MAGNETIC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -35 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

MINIATURE CIRCUIT BREAKER, ACTI9, 20 AMP, 3 POLE, 440 VAC, 50/60 HZ, 10 KA, THERMAL-MAGNETIC, B CURVE, THERMAL-MAGNETIC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -35 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 7913225 66AH5242 73685352
Product Name MCBs Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated Breaking Capacity 10000 amps
Number of Poles 3 3 3
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data