Schneider Electric Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric A9F53304

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric - 66AH5238 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
66AH5238
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric 66AH5238
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH5238
Product Name Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
Rated AC Voltage 440 volts
Rated DC Voltage 133 volts
Rated Current 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details
Manual Motor Single Pole Controllers Circuit Breakers - 1D10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers
Busbar - 10702109 - Radwell International
Allen-Bradley / Rockwell Automation
View Details