Schneider Electric MCBs A9F53302

Description
Schneider Electric A9F53302
Request a Quote Datasheet
Description
Schneider Electric A9F53302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 8067284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F53302

Schneider Electric A9F53302

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric - 66AH5237 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
66AH5237
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric 66AH5237
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:2A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 8067284 66AH5237
Product Name MCBs Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
Rated Breaking Capacity 70000 amps
Number of Poles 3 3
Rated AC Voltage 440 volts
Rated DC Voltage 133 volts
Unlock Full Specs
to access all available technical data