Schneider Electric MCBs A9F53140

Description
Schneider Electric A9F53140
Request a Quote Datasheet
Description
Schneider Electric A9F53140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F53140

Schneider Electric A9F53140

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric - 66AH5224 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
66AH5224
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric 66AH5224
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:40A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7913174 66AH5224
Product Name MCBs Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 1 1
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2798-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0705L -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
Rated Current 5 to 30 amps
View Details