Schneider Electric MCBs A9F53116

Description
Schneider Electric A9F53116
Request a Quote Datasheet
Description
Schneider Electric A9F53116
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F53116

Schneider Electric A9F53116

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric - 66AH5220 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
66AH5220
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric 66AH5220
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7913164 66AH5220
Product Name MCBs Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 1 1
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-63-4-9-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Automotive Circuit Breakers  VF-EATU -  - VICFUSE
Specs
Rated DC Voltage 14 volts
Rated Current 3 to 30 amps
View Details
Thermal Breakers - 2215609 - RS Components, Ltd.
Specs
Rated Current 15 amps
Number of Poles 2
Terminal Type Snap-In
View Details
3 suppliers
Motor Protection - 1221350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details