Schneider Electric Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric A9DF3616

Description
RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES
Description
RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The RCBO, part number A9DF3616, is a residual current breaker with overcurrent protection designed for AC networks. It features a rated current of 16 A and operates at a voltage of 230 V AC with a frequency of 50/60 Hz. This device has a C curve and provides earth-leakage sensitivity of 30 mA, ensuring instantaneous protection against faults. It has a breaking capacity of 6000 A, conforming to EN/IEC 61009-2-1 standards, and is suitable for isolation. The RCBO is designed for mounting on DIN rails and has a compact size with dimensions of 85 mm in height, 36 mm in width, and 73 mm in depth. It includes tunnel type terminals for easy wiring and supports both rigid and flexible conductors. The device is rated for a mechanical and electrical durability of 20,000 cycles and is IP20 rated, with an option for IP40 when used in a modular enclosure. This product is compliant with the EU RoHS directive and is classified as a Green Premium product, indicating its environmentally friendly design. It operates effectively in ambient temperatures ranging from -25°C to 60°C and can be stored in temperatures from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The RCBO, part number A9DF3616, is a residual current breaker with overcurrent protection designed for AC networks. It features a rated current of 16 A and operates at a voltage of 230 V AC with a frequency of 50/60 Hz. This device has a C curve and provides earth-leakage sensitivity of 30 mA, ensuring instantaneous protection against faults. It has a breaking capacity of 6000 A, conforming to EN/IEC 61009-2-1 standards, and is suitable for isolation. The RCBO is designed for mounting on DIN rails and has a compact size with dimensions of 85 mm in height, 36 mm in width, and 73 mm in depth. It includes tunnel type terminals for easy wiring and supports both rigid and flexible conductors. The device is rated for a mechanical and electrical durability of 20,000 cycles and is IP20 rated, with an option for IP40 when used in a modular enclosure. This product is compliant with the EU RoHS directive and is classified as a Green Premium product, indicating its environmentally friendly design. It operates effectively in ambient temperatures ranging from -25°C to 60°C and can be stored in temperatures from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric - 84AH4661 - Newark, An Avnet Company
Chicago, IL, United States
Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric
84AH4661
Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric 84AH4661
RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES

RCBO, 1PN, 16A, 230VAC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 84AH4661
Product Name Rcbo, 1Pn, 16A, 230Vac Rohs Compliant Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TMF12-221-4-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1-62-3-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - A-0701K -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details