Schneider Electric Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric A9D31616

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric - 66AH5211 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
66AH5211
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric 66AH5211
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:16A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH5211
Product Name Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
Rated AC Voltage 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 5A - QMB-053-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 5 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - TA45-ABDWF070C0-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details