Schneider Electric Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric A9D31610

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric - 66AH5210 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
66AH5210
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric 66AH5210
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iDPN N Vigi Series; Current Rating:10A; No. of Poles:1 Pole; Voltage Rating V DC:-; Voltage Rating VAC:230VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 103789121 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
103789121
Din Rail Mount Circuit Breaker 103789121
RESIDUAL CURRENT CIRCUIT BREAKER, ACTI9 IDPN N VIGI, 1 POLE + N, 10 AMP, 220..240 VAC, 50 HZ, C CURVE, 6000A, 3 0MA, TYPE AC. FREE 2 YEAR RADWELL WARRANTY

RESIDUAL CURRENT CIRCUIT BREAKER, ACTI9 IDPN N VIGI, 1 POLE + N, 10 AMP, 220..240 VAC, 50 HZ, C CURVE, 6000A, 3 0MA, TYPE AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 66AH5210 103789121
Product Name Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric Din Rail Mount Circuit Breaker
Rated AC Voltage 230 volts 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 3-1393253-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1664/006-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C40UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers