Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A800WS-A23-W

Description
SINGLE WALL WASH TYPE 7 3/8 INCH DIA X 10 1/4 INCH H SIZE WHITE ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A23 100 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A800WS-A23 MODEL
Datasheet
Description
SINGLE WALL WASH TYPE 7 3/8 INCH DIA X 10 1/4 INCH H SIZE WHITE ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A23 100 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A800WS-A23 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A800WS-A23-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A800WS-A23-W
Incandescent/Fluorescent/Hid Recessed Trim A800WS-A23-W
SINGLE WALL WASH TYPE 7 3/8 INCH DIA X 10 1/4 INCH H SIZE WHITE ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A23 100 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A800WS-A23 MODEL
  • SINGLE WALL WASH TYPE
  • 7 3/8 INCH DIA X 10 1/4 INCH H SIZE
  • WHITE ALZAK[R] REFLECTOR FINISH
  • INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A23 100 TO 200 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • A800WS-A23 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A800WS-A23-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details