Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A800-A21-CS-WH

Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 1/2 INCH H SIZE SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 75 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE A800-A21 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 1/2 INCH H SIZE SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 75 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE A800-A21 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A800-A21-CS-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A800-A21-CS-WH
Incandescent/Fluorescent/Hid Recessed Trim A800-A21-CS-WH
OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 9 1/2 INCH H SIZE SATIN CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 75 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND WITH WHITE FLANGE A800-A21 MODEL
  • OPEN REFLECTOR TYPE
  • 7 3/8 INCH DIA X 9 1/2 INCH H SIZE
  • SATIN CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] A8 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A21 75 TO 200 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • WITH WHITE FLANGE
  • A800-A21 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A800-A21-CS-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details