Juno Lighting Group Incandescent Recessed Housing A8-2772

Description
SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 200 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A8 MODEL
Datasheet
Description
SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 200 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A8 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - A8-2772 - Juno Lighting Group
Des Plaines, IL, USA
Incandescent Recessed Housing
A8-2772
Incandescent Recessed Housing A8-2772
SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION A21/A23 LAMP TYPE 200 W LAMP WATTAGE 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE 8 1/8 INCH CEILING OPENING SIZE INDY[T], JUNO[R] BRAND VOLTAGE RATING 277 V A8 MODEL
  • SINGLE WALL WASH RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 9 1/2 INCH (A21), 10 1/4 INCH (A23) INCH
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • A21/A23 LAMP TYPE
  • 200 W LAMP WATTAGE
  • 16 GAUGE GALVANIZED STEEL RING HOUSING MATERIAL
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 INCH X 6 INCH GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
  • 8 1/8 INCH CEILING OPENING SIZE
  • INDY[T], JUNO[R] BRAND
  • VOLTAGE RATING 277 V
  • A8 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A8-2772
Product Name Incandescent Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details