Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A650-CL

Description
OPEN REFLECTOR TYPE 6 INCH DIA X 6 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A650 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 6 INCH DIA X 6 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A650 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A650-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A650-CL
Incandescent/Fluorescent/Hid Recessed Trim A650-CL
OPEN REFLECTOR TYPE 6 INCH DIA X 6 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A650 MODEL
  • OPEN REFLECTOR TYPE
  • 6 INCH DIA X 6 INCH H SIZE
  • SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] A6H SERIES HORIZONTAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40 TO 100 W, A21 75 TO 150 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • A650 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A650-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details