Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A6-ORA21-BD

Description
OPEN REFLECTOR TYPE 6 INCH DIA X 9 1/8 INCH H SIZE SATIN BLACK ALZAK[R] REFLECTOR FINISH INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 75 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A600-A21 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 6 INCH DIA X 9 1/8 INCH H SIZE SATIN BLACK ALZAK[R] REFLECTOR FINISH INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 75 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A600-A21 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A6-ORA21-BD - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A6-ORA21-BD
Incandescent/Fluorescent/Hid Recessed Trim A6-ORA21-BD
OPEN REFLECTOR TYPE 6 INCH DIA X 9 1/8 INCH H SIZE SATIN BLACK ALZAK[R] REFLECTOR FINISH INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A21 75 TO 200 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A600-A21 MODEL
  • OPEN REFLECTOR TYPE
  • 6 INCH DIA X 9 1/8 INCH H SIZE
  • SATIN BLACK ALZAK[R] REFLECTOR FINISH
  • INDY[T] A6 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A21 75 TO 200 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • A600-A21 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A6-ORA21-BD
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details