Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A4-ORA19-CS

Description
OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 8 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A400 MODEL
Datasheet
Description
OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 8 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A400 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A4-ORA19-CS - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A4-ORA19-CS
Incandescent/Fluorescent/Hid Recessed Trim A4-ORA19-CS
OPEN REFLECTOR TYPE 4 3/8 INCH DIA X 8 INCH H SIZE SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A400 MODEL
  • OPEN REFLECTOR TYPE
  • 4 3/8 INCH DIA X 8 INCH H SIZE
  • SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
  • INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40 TO 100 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • A400 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A4-ORA19-CS
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details