Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim A4-BA19-BL

Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 INCH DIA X 8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A400B MODEL
Datasheet
Description
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 INCH DIA X 8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A400B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - A4-BA19-BL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
A4-BA19-BL
Incandescent/Fluorescent/Hid Recessed Trim A4-BA19-BL
BAFFLE TYPE MULTI GROOVE ALUMINUM BAFFLE MATERIAL 4 INCH DIA X 8 INCH H SIZE BLACK ALZAK[R] BAFFLE FINISH INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 40 TO 100 W INCANDESCENT LAMP TYPE INDY[T], JUNO[R] BRAND A400B MODEL
  • BAFFLE TYPE
  • MULTI GROOVE ALUMINUM BAFFLE MATERIAL
  • 4 INCH DIA X 8 INCH H SIZE
  • BLACK ALZAK[R] BAFFLE FINISH
  • INDY[T] A4 SERIES VERTICAL INCANDESCENT OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 40 TO 100 W INCANDESCENT LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • A400B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number A4-BA19-BL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details