Schneider Electric, Ltd. Thermal Overload/Heater A.49

Description
THERMAL UNIT, TYPE A, OVERLOAD TYPE - MELTING ALLOY, MOTOR TRIPPING CLASS 20. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL UNIT, TYPE A, OVERLOAD TYPE - MELTING ALLOY, MOTOR TRIPPING CLASS 20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57412914 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57412914
Thermal Overload/Heater 57412914
THERMAL UNIT, TYPE A, OVERLOAD TYPE - MELTING ALLOY, MOTOR TRIPPING CLASS 20. FREE 2 YEAR RADWELL WARRANTY

THERMAL UNIT, TYPE A, OVERLOAD TYPE - MELTING ALLOY, MOTOR TRIPPING CLASS 20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57412914
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09K400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 4
Continuous Current 9 amps
View Details
3 Pole AC Coil Contactors - MC-75A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 40.21 HP
Three Phase Power 40.21 HP
DC Horsepower 40.21 HP
View Details
Solid State Overload/Relay - 18409995 - Radwell International
Specs
Device Technology Solid State
View Details