HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
9 INCH
18 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
70 W WATTAGE
PAR38 METAL HALIDE LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED BRASS SCREW SHELL LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST
NOMINAL APERTURE SIZE 9 INCH
CEILING OPENING SIZE 7 3/8 INCH
LAMP MOUNTING POSITION VERTICAL
9P MODEL
Juno Lighting Group
Done
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
9 INCH
18 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
70 W WATTAGE
PAR38 METAL HALIDE LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED BRASS SCREW SHELL LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST
NOMINAL APERTURE SIZE 9 INCH
CEILING OPENING SIZE 7 3/8 INCH
LAMP MOUNTING POSITION VERTICAL
9P MODEL
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
9 INCH
18 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
70 W WATTAGE
PAR38 METAL HALIDE LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED BRASS SCREW SHELL LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST
NOMINAL APERTURE SIZE 9 INCH
CEILING OPENING SIZE 7 3/8 INCH
LAMP MOUNTING POSITION VERTICAL
9P MODEL
HEAVY GAUGE STEEL MATERIAL
WHITE BAKED TEXTURED POWDER COATED FINISH
9 INCH
18 1/2 INCH
UL, CUL APPROVAL
1 LAMP(S)
70 W WATTAGE
PAR38 METAL HALIDE LAMP TYPE
MEDIUM PORCELAIN WITH NICKEL PLATED BRASS SCREW SHELL LAMP BASE TYPE
INDY[T], JUNO[R] BRAND
WITH SPECULAR CLEAR ALZAK[R] OPEN REFLECTOR, 120/277 V MAGNETIC, HPF BALLAST