Juno Lighting Group Pendant Light Fixture 9P-LED-2035W-CL3

Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH DIA 18 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 31 W WATTAGE LED LAMP TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] TRIM VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CEILING OPENING SIZE 6 1/8 INCH LUMEN 2000 COLOR TEMPERATURE 3500 DEG K 9P MODEL
Datasheet
Description
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH DIA 18 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 31 W WATTAGE LED LAMP TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] TRIM VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CEILING OPENING SIZE 6 1/8 INCH LUMEN 2000 COLOR TEMPERATURE 3500 DEG K 9P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - 9P-LED-2035W-CL3 - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
9P-LED-2035W-CL3
Pendant Light Fixture 9P-LED-2035W-CL3
HEAVY GAUGE STEEL MATERIAL WHITE BAKED TEXTURED POWDER COATED FINISH 9 INCH DIA 18 1/2 INCH UL, CUL APPROVAL 1 LAMP(S) 31 W WATTAGE LED LAMP TYPE INDY[T], JUNO[R] BRAND STYLE CYLINDER WITH SPECULAR CLEAR ALZAK[R] TRIM VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ CEILING OPENING SIZE 6 1/8 INCH LUMEN 2000 COLOR TEMPERATURE 3500 DEG K 9P MODEL
  • HEAVY GAUGE STEEL MATERIAL
  • WHITE BAKED TEXTURED POWDER COATED FINISH
  • 9 INCH DIA
  • 18 1/2 INCH
  • UL, CUL APPROVAL
  • 1 LAMP(S)
  • 31 W WATTAGE
  • LED LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • STYLE CYLINDER
  • WITH SPECULAR CLEAR ALZAK[R] TRIM
  • VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
  • CEILING OPENING SIZE 6 1/8 INCH
  • LUMEN 2000
  • COLOR TEMPERATURE 3500 DEG K
  • 9P MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 9P-LED-2035W-CL3
Product Name Pendant Light Fixture
Fixture Type Ceiling Fixtures; Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details