CYLINDER, 40 DEG CUT OFF TYPE
12 1/4 INCH W X 6 1/8 INCH D X 17 1/2 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL, FCC APPROVAL
LED LAMP TYPE
31 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
PHOSPHOR LENS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 3000 DEG K
TRIM FINISH ALZAK[R] SPECULAR CLEAR
INTENSITY 2000 LUMEN
9B-LED MODEL
Juno Lighting Group
Done
Datasheet
Description
CYLINDER, 40 DEG CUT OFF TYPE
12 1/4 INCH W X 6 1/8 INCH D X 17 1/2 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL, FCC APPROVAL
LED LAMP TYPE
31 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
PHOSPHOR LENS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 3000 DEG K
TRIM FINISH ALZAK[R] SPECULAR CLEAR
INTENSITY 2000 LUMEN
9B-LED MODEL
CYLINDER, 40 DEG CUT OFF TYPE
12 1/4 INCH W X 6 1/8 INCH D X 17 1/2 INCH H SIZE
BLACK BAKED TEXTURED POWDER COATED FINISH
UL, CUL, FCC APPROVAL
LED LAMP TYPE
31 W LAMP WATTAGE
HEAVY GAUGE STEEL HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
PHOSPHOR LENS REFRACTOR/LENS TYPE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 3000 DEG K
TRIM FINISH ALZAK[R] SPECULAR CLEAR
INTENSITY 2000 LUMEN
9B-LED MODEL