Juno Lighting Group Outdoor Wall Light 9B-LED-1330B-CL3

Description
CYLINDER, 40 DEG CUT OFF TYPE 12 1/4 INCH W X 6 1/8 INCH D X 17 1/2 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL, FCC APPROVAL LED LAMP TYPE 21 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PHOSPHOR LENS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 3000 DEG K TRIM FINISH ALZAK[R] SPECULAR CLEAR INTENSITY 1300 LUMEN 9B-LED MODEL
Datasheet
Description
CYLINDER, 40 DEG CUT OFF TYPE 12 1/4 INCH W X 6 1/8 INCH D X 17 1/2 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL, FCC APPROVAL LED LAMP TYPE 21 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PHOSPHOR LENS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 3000 DEG K TRIM FINISH ALZAK[R] SPECULAR CLEAR INTENSITY 1300 LUMEN 9B-LED MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - 9B-LED-1330B-CL3 - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
9B-LED-1330B-CL3
Outdoor Wall Light 9B-LED-1330B-CL3
CYLINDER, 40 DEG CUT OFF TYPE 12 1/4 INCH W X 6 1/8 INCH D X 17 1/2 INCH H SIZE BLACK BAKED TEXTURED POWDER COATED FINISH UL, CUL, FCC APPROVAL LED LAMP TYPE 21 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PHOSPHOR LENS REFRACTOR/LENS TYPE INDY[T], JUNO[R] BRAND COLOR TEMPERATURE 3000 DEG K TRIM FINISH ALZAK[R] SPECULAR CLEAR INTENSITY 1300 LUMEN 9B-LED MODEL
  • CYLINDER, 40 DEG CUT OFF TYPE
  • 12 1/4 INCH W X 6 1/8 INCH D X 17 1/2 INCH H SIZE
  • BLACK BAKED TEXTURED POWDER COATED FINISH
  • UL, CUL, FCC APPROVAL
  • LED LAMP TYPE
  • 21 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • PHOSPHOR LENS REFRACTOR/LENS TYPE
  • INDY[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 3000 DEG K
  • TRIM FINISH ALZAK[R] SPECULAR CLEAR
  • INTENSITY 1300 LUMEN
  • 9B-LED MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 9B-LED-1330B-CL3
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details