Juno Lighting Group Outdoor Wall Light 9B-ED70MW-BB

Description
CYLINDER, CUT OFF TYPE 12 1/8 INCH W X 7 3/8 INCH D X 17 1/2 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL MAGNETIC BALLAST TYPE ED17 COATED PROTECTED METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND WITH BLACK BAFFLE REFLECTOR 9B MODEL
Datasheet
Description
CYLINDER, CUT OFF TYPE 12 1/8 INCH W X 7 3/8 INCH D X 17 1/2 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL MAGNETIC BALLAST TYPE ED17 COATED PROTECTED METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND WITH BLACK BAFFLE REFLECTOR 9B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - 9B-ED70MW-BB - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
9B-ED70MW-BB
Outdoor Wall Light 9B-ED70MW-BB
CYLINDER, CUT OFF TYPE 12 1/8 INCH W X 7 3/8 INCH D X 17 1/2 INCH H SIZE WHITE BAKED TEXTURED POWDER COATED FINISH UL, CUL APPROVAL MAGNETIC BALLAST TYPE ED17 COATED PROTECTED METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY GAUGE STEEL HOUSING MATERIAL 120/277 V LAMP/BALLAST VOLTAGE INDY[T], JUNO[R] BRAND WITH BLACK BAFFLE REFLECTOR 9B MODEL
  • CYLINDER, CUT OFF TYPE
  • 12 1/8 INCH W X 7 3/8 INCH D X 17 1/2 INCH H SIZE
  • WHITE BAKED TEXTURED POWDER COATED FINISH
  • UL, CUL APPROVAL
  • MAGNETIC BALLAST TYPE
  • ED17 COATED PROTECTED METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY GAUGE STEEL HOUSING MATERIAL
  • 120/277 V LAMP/BALLAST VOLTAGE
  • INDY[T], JUNO[R] BRAND
  • WITH BLACK BAFFLE REFLECTOR
  • 9B MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 9B-ED70MW-BB
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details