ELECTROMECHNICAL POWER RELAYS, S
ELECTROMECHNICAL POWER RELAYS, S
POWER RELAY, SPDT, 5VDC, 30A, PANEL; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:30A; Product Range:Harmony 9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-9AS7D5-ND | 9AS7D5 | 13AJ4354 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, Spdt, 5Vdc, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |