Schneider Electric Power Relays, Over 2 Amps 9AS7D24

Description
ELECTROMECHNICAL POWER RELAYS, S
Request a Quote Datasheet
Description
ELECTROMECHNICAL POWER RELAYS, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-9AS7D24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-9AS7D24-ND
Power Relays, Over 2 Amps 4008-9AS7D24-ND
ELECTROMECHNICAL POWER RELAYS, S

ELECTROMECHNICAL POWER RELAYS, S

Buy Now Datasheet
MGCR General Purpose - 9AS7D24 - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR General Purpose
9AS7D24
MGCR General Purpose 9AS7D24
Relay, 30A (NO) / 20A (NC), SPDT, 24

Relay, 30A (NO) / 20A (NC), SPDT, 24

Supplier's Site
Power Relay, Spdt, 24Vdc, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay - 13AJ4353 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay
13AJ4353
Power Relay, Spdt, 24Vdc, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay 13AJ4353
POWER RELAY, SPDT, 24VDC, 30A, PANEL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:Harmony 9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V

POWER RELAY, SPDT, 24VDC, 30A, PANEL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:Harmony 9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 9AS7D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
9AS7D24
Relays - Power Relays, Over 2 Amps 9AS7D24
ELECTROMECHNICAL POWER RELAYS, S

ELECTROMECHNICAL POWER RELAYS, S

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-9AS7D24-ND 9AS7D24 13AJ4353 9AS7D24
Product Name Power Relays, Over 2 Amps MGCR General Purpose Power Relay, Spdt, 24Vdc, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1415390-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details