ELECTROMECHNICAL POWER RELAYS, S
POWER RELAY, SPDT, 24VAC, 30A, PANEL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:30A; Product Range:Harmony 9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V
ELECTROMECHNICAL POWER RELAYS, S
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 4008-9AS7A24-ND | 13AJ4350 | 9AS7A24 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spdt, 24Vac, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |