Schneider Electric Power Relays, Over 2 Amps 9AS7A120

Description
ELECTROMECHNICAL POWER RELAYS, S
Request a Quote Datasheet
Description
ELECTROMECHNICAL POWER RELAYS, S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-9AS7A120-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-9AS7A120-ND
Power Relays, Over 2 Amps 4008-9AS7A120-ND
ELECTROMECHNICAL POWER RELAYS, S

ELECTROMECHNICAL POWER RELAYS, S

Buy Now Datasheet
Power Relay, Spdt, 120Vac, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay - 13AJ4349 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 120Vac, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay
13AJ4349
Power Relay, Spdt, 120Vac, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay 13AJ4349
POWER RELAY, SPDT, 120VAC, 30A, PANEL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:Harmony 9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V

POWER RELAY, SPDT, 120VAC, 30A, PANEL; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:30A; Product Range:Harmony 9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277V

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 9AS7A120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
9AS7A120
Relays - Power Relays, Over 2 Amps 9AS7A120
ELECTROMECHNICAL POWER RELAYS, S

ELECTROMECHNICAL POWER RELAYS, S

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 4008-9AS7A120-ND 13AJ4349 9AS7A120
Product Name Power Relays, Over 2 Amps Power Relay, Spdt, 120Vac, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA01.1222C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 20.27 - Modular step relay 16A - 202791104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details