Magnecraft General Purpose Relays 9AS5D52-24

Description
General Purpose Relays 9A Mini Power Relay SPDT, 30 Amp Rating
Datasheet
Description
General Purpose Relays 9A Mini Power Relay SPDT, 30 Amp Rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
9AS5D52-24
General Purpose Relays 9AS5D52-24
General Purpose Relays 9A Mini Power Relay SPDT, 30 Amp Rating

General Purpose Relays 9A Mini Power Relay SPDT, 30 Amp Rating

Buy Now Datasheet
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay - 09B8512 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
09B8512
Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay 09B8512
RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:9A Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

RELAY, SPDT, 240VAC, 28VDC, 30A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:30A; Product Range:9A Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: No

Supplier's Site
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Flange Mnt - 70184963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Flange Mnt
70184963
Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Flange Mnt 70184963
Flange Mounting Miniature Relay, 20 A Current Rating, 28 V Voltage Rating Resistance coil is 576 Ohms Terminal type is quick connect Contact form is SPDT. Power rating is 1 W.

Flange Mounting Miniature Relay, 20 A Current Rating, 28 V Voltage Rating

  • Resistance coil is 576 Ohms
  • Terminal type is quick connect
    Contact form is SPDT. Power rating is 1 W.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 9AS5D52-24 09B8512 70184963
Product Name General Purpose Relays Relay, Spdt, 240Vac, 28Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Power;SPDT;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Flange Mnt
Relay Type General
DC Coil Voltage 24 volts 24 volts
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393114-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details