POWER RELAY, SPDT, 240VAC, 30A, PANEL; Contact Configuration:SPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:W9A Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:240V RoHS Compliant: Yes
General Purpose Relays 9A Mini Power Relay SPDT, 30 Amp Rating
General Purpose Relays 9A Mini Power Relay SPDT, 30 Amp Rating
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 69H8069 | 9AS5A52-240 |
| Product Name | Power Relay, Spdt, 240Vac, 30A, Panel; Contact Configuration Schneider Electric/legacy Relay | General Purpose Relays |
| Features | Latching | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw | |
| AC Coil Voltage | 240 volts |