Schneider Electric Fuseholder, Contactor/starter, 6A, 600V; Accessory Type Square D By Schneider Electric 9999SFR4

Description
FUSEHOLDER, CONTACTOR/STARTER, 6A, 600V; Accessory Type:Fuse Holder Kit; For Use With:Contactors and Starters; Product Range:Type S Series; Fuse Current:6A; No. of Fuses:1Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet
Description
FUSEHOLDER, CONTACTOR/STARTER, 6A, 600V; Accessory Type:Fuse Holder Kit; For Use With:Contactors and Starters; Product Range:Type S Series; Fuse Current:6A; No. of Fuses:1Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholder, Contactor/starter, 6A, 600V; Accessory Type Square D By Schneider Electric - 17B4100 - Newark, An Avnet Company
Chicago, IL, United States
Fuseholder, Contactor/starter, 6A, 600V; Accessory Type Square D By Schneider Electric
17B4100
Fuseholder, Contactor/starter, 6A, 600V; Accessory Type Square D By Schneider Electric 17B4100
FUSEHOLDER, CONTACTOR/STARTER, 6A, 600V; Accessory Type:Fuse Holder Kit; For Use With:Contactors and Starters; Product Range:Type S Series; Fuse Current:6A; No. of Fuses:1Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

FUSEHOLDER, CONTACTOR/STARTER, 6A, 600V; Accessory Type:Fuse Holder Kit; For Use With:Contactors and Starters; Product Range:Type S Series; Fuse Current:6A; No. of Fuses:1Fuses; Voltage Rating VAC:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17B4100
Product Name Fuseholder, Contactor/starter, 6A, 600V; Accessory Type Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11CC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.32 - Modular contactors 25A - 223200121440 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details