Schneider Electric Dpa Auxiliary Contact, 2No 10A, 600Vac; For Use With Square D By Schneider Electric 9999DD20

Description
DPA AUXILIARY CONTACT, 2NO 10A, 600VAC; For Use With:Square-D DPA Contactors; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes
Datasheet
Description
DPA AUXILIARY CONTACT, 2NO 10A, 600VAC; For Use With:Square-D DPA Contactors; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dpa Auxiliary Contact, 2No 10A, 600Vac; For Use With Square D By Schneider Electric - 84R6292 - Newark, An Avnet Company
Chicago, IL, United States
Dpa Auxiliary Contact, 2No 10A, 600Vac; For Use With Square D By Schneider Electric
84R6292
Dpa Auxiliary Contact, 2No 10A, 600Vac; For Use With Square D By Schneider Electric 84R6292
DPA AUXILIARY CONTACT, 2NO 10A, 600VAC; For Use With:Square-D DPA Contactors; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes

DPA AUXILIARY CONTACT, 2NO 10A, 600VAC; For Use With:Square-D DPA Contactors; Auxiliary Contact Configuration:2NO; Auxiliary Contact Mounting:-; Auxiliary Contact Terminals:-; Product Range:DPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 84R6292
Product Name Dpa Auxiliary Contact, 2No 10A, 600Vac; For Use With Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12CB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 6K.14 - Industrial contactors - 6K1481104310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details