Schneider Electric Auxiliary Contacts; For Use With Square D By Schneider Electric 9999D11

Description
AUXILIARY CONTACTS; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:Flange Mount; Auxiliary Contact Terminals:-; Product Range:DPA Series; Contact Rating:20A to 90A RoHS Compliant: NA
Datasheet
Description
AUXILIARY CONTACTS; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:Flange Mount; Auxiliary Contact Terminals:-; Product Range:DPA Series; Contact Rating:20A to 90A RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auxiliary Contacts; For Use With Square D By Schneider Electric - 50F4338 - Newark, An Avnet Company
Chicago, IL, United States
Auxiliary Contacts; For Use With Square D By Schneider Electric
50F4338
Auxiliary Contacts; For Use With Square D By Schneider Electric 50F4338
AUXILIARY CONTACTS; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1N C; Auxiliary Contact Mounting:Flange Mount; Auxiliary Contact Terminals:-; Product Range:DPA Series; Contact Rating:20A to 90A RoHS Compliant: NA

AUXILIARY CONTACTS; For Use With:Contactors; Auxiliary Contact Configuration:1NO-1NC; Auxiliary Contact Mounting:Flange Mount; Auxiliary Contact Terminals:-; Product Range:DPA Series; Contact Rating:20A to 90A RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 50F4338
Product Name Auxiliary Contacts; For Use With Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX21SCC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-24 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223402301720 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details