Schneider Electric Contactor+Starter; Load Current Inductive Square D By Schneider Electric 9998SL4

Description
CONTACTOR+STARTER; Load Current Inductive:60A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:-; Product Range:- RoHS Compliant: No
Datasheet
Description
CONTACTOR+STARTER; Load Current Inductive:60A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor+Starter; Load Current Inductive Square D By Schneider Electric - 96B5532 - Newark, An Avnet Company
Chicago, IL, United States
Contactor+Starter; Load Current Inductive Square D By Schneider Electric
96B5532
Contactor+Starter; Load Current Inductive Square D By Schneider Electric 96B5532
CONTACTOR+STARTER; Load Current Inductive:60A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:-; Product Range:- RoHS Compliant: No

CONTACTOR+STARTER; Load Current Inductive:60A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:60A; Coil Voltage VAC Nom:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 96B5532
Product Name Contactor+Starter; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV141FAC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
C305 - DC bi-directional switching -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.74 - Modular contactor 32A - 227400241310 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details