Schneider Electric Contactor; Load Current Inductive Square D By Schneider Electric 9998SJ1

Description
CONTACTOR; Load Current Inductive:30A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:- RoHS Compliant: No
Description
CONTACTOR; Load Current Inductive:30A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:- RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor, part number 17B3940, is designed for inductive load applications with a maximum load current of 30A. It features a 3-pole configuration (3PST) and operates at a voltage of 600VAC. This product is categorized under NEMA size 00 and is part of the Series B. The contactor is compliant with EU RoHS directives and is free from hazardous substances such as mercury and PVC. It is packaged individually, with a weight of 0.16 lbs (0.07 kg), and is manufactured in Mexico. Additionally, it is important to note that this product may expose users to chemicals known to cause cancer and reproductive harm, as per California Proposition 65.

Datasheet Summary
Powered by GS/AI

The Contactor, part number 17B3940, is designed for inductive load applications with a maximum load current of 30A. It features a 3-pole configuration (3PST) and operates at a voltage of 600VAC. This product is categorized under NEMA size 00 and is part of the Series B. The contactor is compliant with EU RoHS directives and is free from hazardous substances such as mercury and PVC. It is packaged individually, with a weight of 0.16 lbs (0.07 kg), and is manufactured in Mexico. Additionally, it is important to note that this product may expose users to chemicals known to cause cancer and reproductive harm, as per California Proposition 65.

Suppliers

Company
Product
Description
Supplier Links
Contactor; Load Current Inductive Square D By Schneider Electric - 17B3940 - Newark, An Avnet Company
Chicago, IL, United States
Contactor; Load Current Inductive Square D By Schneider Electric
17B3940
Contactor; Load Current Inductive Square D By Schneider Electric 17B3940
CONTACTOR; Load Current Inductive:30A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:- RoHS Compliant: No

CONTACTOR; Load Current Inductive:30A; Relay Mounting:-; Operating Voltage:600VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:-; Switching Current AC1:30A; Coil Voltage VAC Nom:-; Coil Voltage VDC Nom:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 17B3940
Product Name Contactor; Load Current Inductive Square D By Schneider Electric
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX16FE-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
S310 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 300 volts
View Details
Type 22.34 - Modular contactors 25A - 223400241340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details