General Purpose Relays 976 Relay Slim-Line PCB Relay / DPDT, 5A
General Purpose Relays 976 Relay Slim-Line PCB Relay / DPDT, 5A
POWER RELAY, 12VDC, 5A, DPDT, TH; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:976 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240V; Relay Terminals:Solder RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 976XBXH-12D | 67C2825 |
| Product Name | General Purpose Relays | Power Relay, 12Vdc, 5A, Dpdt, Th; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | |
| Approvals | RoHS | RoHS |
| DC Coil Voltage | 12 volts | 12 volts |
| Features | Latching |