Magnecraft Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder 976XAX97H-24D

Description
Relay;E-Mech;Power;S PDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder
Datasheet
Description
Relay;E-Mech;Power;S PDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder - 70185277 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder
70185277
Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder 70185277
Relay;E-Mech;Power;S PDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder

Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder

Supplier's Site
Power Relay, Spdt, 24Vdc, 12A, Tht; Contact Configuration Schneider Electric/legacy Relay - 07H7320 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vdc, 12A, Tht; Contact Configuration Schneider Electric/legacy Relay
07H7320
Power Relay, Spdt, 24Vdc, 12A, Tht; Contact Configuration Schneider Electric/legacy Relay 07H7320
POWER RELAY, SPDT, 24VDC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:976 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:PC Pin RoHS Compliant: Yes

POWER RELAY, SPDT, 24VDC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:976 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
976XAX97H-24D
General Purpose Relays 976XAX97H-24D
General Purpose Relays 976 Relay Slim-Line PCB Relay / SPDT 20A

General Purpose Relays 976 Relay Slim-Line PCB Relay / SPDT 20A

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
976XAX97H-24D
General Purpose Relays 976XAX97H-24D
General Purpose Relays 976 Relay Slim-Line PCB Relay / SPDT 20A

General Purpose Relays 976 Relay Slim-Line PCB Relay / SPDT 20A

Buy Now

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 70185277 07H7320 976XAX97H-24D
Product Name Relay;E-Mech;Power;SPDT;Cur-Rtg 10, 16,20A;Ctrl-V 24DC;PCB Mnt;Solder Power Relay, Spdt, 24Vdc, 12A, Tht; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Approvals UL, CSA, CE, TUV, RoHS; RoHS RoHS RoHS
Maximum Switching Current 20.00 amps
Unlock Full Specs
to access all available technical data