Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 9524-SC

Description
METAL BAND TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 9524 MODEL
Datasheet
Description
METAL BAND TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 9524 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 9524-SC - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
9524-SC
Incandescent/Fluorescent/HID Recessed Trim 9524-SC
METAL BAND TYPE 7-5/8 INCH DIA SIZE SATIN CHROME FINISH IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON INSULATED/NON-INSULA TED CEILING TYPE 5-7/8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE BR30 65 W INCANDESCENT LAMP TYPE 9524 MODEL
  • METAL BAND TYPE
  • 7-5/8 INCH DIA SIZE
  • SATIN CHROME FINISH
  • IC2/TC2/TC2R SERIES INCANDESCENT DELUXE UNIVERSAL HOUSING USED ON
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5-7/8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • BR30 65 W INCANDESCENT LAMP TYPE
  • 9524 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 9524-SC
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details