Schneider Electric Disconnect Switch, 60A, 600Vac; No. Of Poles Square D By Schneider Electric 9422TDF63

Description
DISCONNECT SWITCH, 60A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes
Datasheet
Description
DISCONNECT SWITCH, 60A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disconnect Switch, 60A, 600Vac; No. Of Poles Square D By Schneider Electric - 17B3694 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect Switch, 60A, 600Vac; No. Of Poles Square D By Schneider Electric
17B3694
Disconnect Switch, 60A, 600Vac; No. Of Poles Square D By Schneider Electric 17B3694
DISCONNECT SWITCH, 60A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes

DISCONNECT SWITCH, 60A, 600VAC; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17B3694
Product Name Disconnect Switch, 60A, 600Vac; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products