Schneider Electric Flange Mount Switch W/ Handle, 200A; No. Of Poles Square D By Schneider Electric 9422ATF12

Description
FLANGE MOUNT SWITCH W/ HANDLE, 200A; No. of Poles:-; Contact Voltage AC Max:250V; Contact Current AC Max:200A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes
Datasheet
Description
FLANGE MOUNT SWITCH W/ HANDLE, 200A; No. of Poles:-; Contact Voltage AC Max:250V; Contact Current AC Max:200A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flange Mount Switch W/ Handle, 200A; No. Of Poles Square D By Schneider Electric - 17B3629 - Newark, An Avnet Company
Chicago, IL, United States
Flange Mount Switch W/ Handle, 200A; No. Of Poles Square D By Schneider Electric
17B3629
Flange Mount Switch W/ Handle, 200A; No. Of Poles Square D By Schneider Electric 17B3629
FLANGE MOUNT SWITCH W/ HANDLE, 200A; No. of Poles:-; Contact Voltage AC Max:250V; Contact Current AC Max:200A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes

FLANGE MOUNT SWITCH W/ HANDLE, 200A; No. of Poles:-; Contact Voltage AC Max:250V; Contact Current AC Max:200A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17B3629
Product Name Flange Mount Switch W/ Handle, 200A; No. Of Poles Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Mini Alligator Clip to Mini Banana Socket, Adapter - 8048 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
SMA Male Straight Termination - ET-SMS-TM-2M - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details