DISCONNECT SWITCH; No. of Poles:-; Contact Voltage AC Max:600V; Contact Current AC Max:60A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount; Approvals / Standards:CSA, UL RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | 81C7084 |
| Product Name | Disconnect Switch; No. Of Poles Square D By Schneider Electric |
| Power | AC |