Schneider Electric, Ltd. Operator Interface 9403

Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MONITOR, 14-INCH HIGH RESOLUTION MONITOR, W/SVGA COLOR, 115-230 VAC, 1.65-3.3 A, VGA COMPATIBILITY, EIA STANDARD 19" RACK OR PANEL MOUNTING, 0.28 MM DOT PITCH, 14" DIAGONAL CRT SIZE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MONITOR, 14-INCH HIGH RESOLUTION MONITOR, W/SVGA COLOR, 115-230 VAC, 1.65-3.3 A, VGA COMPATIBILITY, EIA STANDARD 19" RACK OR PANEL MOUNTING, 0.28 MM DOT PITCH, 14" DIAGONAL CRT SIZE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Operator Interface - 315832 - Radwell International
Willingboro, NJ, United States
Operator Interface
315832
Operator Interface 315832
DISCONTINUED BY MANUFACTURER, INDUSTRIAL MONITOR, 14-INCH HIGH RESOLUTION MONITOR, W/SVGA COLOR, 115-230 VAC, 1.65-3.3 A, VGA COMPATIBILITY, EIA STANDARD 19" RACK OR PANEL MOUNTING, 0.28 MM DOT PITCH, 14" DIAGONAL CRT SIZE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, INDUSTRIAL MONITOR, 14-INCH HIGH RESOLUTION MONITOR, W/SVGA COLOR, 115-230 VAC, 1.65-3.3 A, VGA COMPATIBILITY, EIA STANDARD 19" RACK OR PANEL MOUNTING, 0.28 MM DOT PITCH, 14" DIAGONAL CRT SIZE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Human Machine Interfaces
Product Number 315832
Product Name Operator Interface
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ATX-SPII Displays - Human Machine Interfaces -  - Schaltbau GmbH
Specs
Resolution 1024 x 768 max. up to 1,000 cd/m²
View Details
POLARIS Smart HMI 7
Specs
I/O Interfaces Ethernet; USB
Type Flat Panel Display
Display Size 7.0 inch (178 mm)
View Details
Touch Screen, Full Hd Tft Lcd, 15.6; Meter Display Type Advantech - 37AJ4466 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 15.6 inch (396 mm)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details