General Purpose Relays Power Relay DPST-NO,30A,240VAC
General Purpose Relays Power Relay DPST-NO,30A,240VAC
POWER RELAY, DPST-NO, 240VAC, DIN RAIL; Contact Configuration:DPST-N
Relay;E-Mech;Power;D
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-92S7A22D-240-ND | 92S7A22D-240 | 98Y1866 | 70185095 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Dpst-No, 240Vac, Din Rail; Contact Configuration Schneider Electric/legacy Relay | Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30A;Ctrl-V 240AC;Vol-Rtg 277/28AC/DC;Screw |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | DIN; DIN Rail | DIN; Panel | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 131 F (-40 to 55 C) |