Magnecraft Power Relays, Over 2 Amps 92S7A22D-24

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-92S7A22D-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-92S7A22D-24-ND
Power Relays, Over 2 Amps 4008-92S7A22D-24-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Power Relay, Dpst, 30A, 250V, Din/panel; Contact Configuration Schneider Electric/legacy Relay - 92Y4739 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpst, 30A, 250V, Din/panel; Contact Configuration Schneider Electric/legacy Relay
92Y4739
Power Relay, Dpst, 30A, 250V, Din/panel; Contact Configuration Schneider Electric/legacy Relay 92Y4739
POWER RELAY, DPST, 30A, 250V, DIN/PANEL; Contact Configuration:DPST-N O; Coil Voltage:24VAC; Contact Current:30A; Product Range:Magnecraft 92 Series; Relay Mounting:DIN Rail, Panel; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, DPST, 30A, 250V, DIN/PANEL; Contact Configuration:DPST-NO; Coil Voltage:24VAC; Contact Current:30A; Product Range:Magnecraft 92 Series; Relay Mounting:DIN Rail, Panel; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30/20AAC/ADC;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC - 70185032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30/20AAC/ADC;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC
70185032
Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30/20AAC/ADC;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC 70185032
Flange Mount Miniature Relays, 30 A Current Rating, == 10% Voltage Drop Timing range is 20 ms Resistance is ± 10% Contact material is silver alloy. Operating temperature is -55 °C to +85 °C.

Flange Mount Miniature Relays, 30 A Current Rating, == 10% Voltage Drop

  • Timing range is 20 ms
  • Resistance is ± 10%
    Contact material is silver alloy. Operating temperature is -55 °C to +85 °C.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
92S7A22D-24
General Purpose Relays 92S7A22D-24
General Purpose Relays DPST-NO 30A

General Purpose Relays DPST-NO 30A

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
92S7A22D-24
General Purpose Relays 92S7A22D-24
General Purpose Relays DPST-NO 30A

General Purpose Relays DPST-NO 30A

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-92S7A22D-24-ND 92Y4739 70185032 92S7A22D-24
Product Name Power Relays, Over 2 Amps Power Relay, Dpst, 30A, 250V, Din/panel; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Power;DPST-NO;Cur-Rtg 30/20AAC/ADC;Ctrl-V 24AC;Vol-Rtg 277/28AC/DC General Purpose Relays
Relay Type General General
Mounting Chassis Mount DIN; DIN Rail, Panel DIN; Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 131 F (-40 to 55 C) -67 F (-55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details