Schneider Electric Tb, Power Distribution, 1Pole, 4-00Awg; Rated Current Square D By Schneider Electric 9080LBC162104

Description
TB, POWER DISTRIBUTION, 1POLE, 4-00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:4AWG RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 1POLE, 4-00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:4AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 1Pole, 4-00Awg; Rated Current Square D By Schneider Electric - 17B3388 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 1Pole, 4-00Awg; Rated Current Square D By Schneider Electric
17B3388
Tb, Power Distribution, 1Pole, 4-00Awg; Rated Current Square D By Schneider Electric 17B3388
TB, POWER DISTRIBUTION, 1POLE, 4-00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:4AWG RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 1POLE, 4-00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:1 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Wire Size Max:4AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 17B3388
Product Name Tb, Power Distribution, 1Pole, 4-00Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details