Schneider Electric Terminal Block, Power Distribution, 7 Position, 00Awg; Rated Current Square D By Schneider Electric 9080LBA365106

Description
TERMINAL BLOCK, POWER DISTRIBUTION, 7 POSITION, 00AWG; Rated Current:380A; Rated Voltage:600V; No. of Poles:7 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, POWER DISTRIBUTION, 7 POSITION, 00AWG; Rated Current:380A; Rated Voltage:600V; No. of Poles:7 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Power Distribution, 7 Position, 00Awg; Rated Current Square D By Schneider Electric - 17B3381 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Power Distribution, 7 Position, 00Awg; Rated Current Square D By Schneider Electric
17B3381
Terminal Block, Power Distribution, 7 Position, 00Awg; Rated Current Square D By Schneider Electric 17B3381
TERMINAL BLOCK, POWER DISTRIBUTION, 7 POSITION, 00AWG; Rated Current:380A; Rated Voltage:600V; No. of Poles:7 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, POWER DISTRIBUTION, 7 POSITION, 00AWG; Rated Current:380A; Rated Voltage:600V; No. of Poles:7 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Distribution Block - 57407477 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
57407477
Power Distribution Block 57407477
LINERGY POWER DISTRIBUTION BLOCK, 600 VOLT, 380AMP. FREE 2 YEAR RADWELL WARRANTY

LINERGY POWER DISTRIBUTION BLOCK, 600 VOLT, 380AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 17B3381 57407477
Product Name Terminal Block, Power Distribution, 7 Position, 00Awg; Rated Current Square D By Schneider Electric Power Distribution Block
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-316 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details