Schneider Electric Power Distribution Block 9080LBA364108

Description
POWER DISTRIBUTION BLOCK, 600V AC/DC, 335AMP COPPER, 270AMP ALUMINIUM, 65KA, 3 POLES, SURFACE MOUNT, PHENOLIC BLOCK, 8 LOAD. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER DISTRIBUTION BLOCK, 600V AC/DC, 335AMP COPPER, 270AMP ALUMINIUM, 65KA, 3 POLES, SURFACE MOUNT, PHENOLIC BLOCK, 8 LOAD. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 57407475 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
57407475
Power Distribution Block 57407475
POWER DISTRIBUTION BLOCK, 600V AC/DC, 335AMP COPPER, 270AMP ALUMINIUM, 65KA, 3 POLES, SURFACE MOUNT, PHENOLIC BLOCK, 8 LOAD. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, 600V AC/DC, 335AMP COPPER, 270AMP ALUMINIUM, 65KA, 3 POLES, SURFACE MOUNT, PHENOLIC BLOCK, 8 LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Distribution Block, 600V, 335A; Rated Current Square D By Schneider Electric - 17B3380 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Block, 600V, 335A; Rated Current Square D By Schneider Electric
17B3380
Power Distribution Block, 600V, 335A; Rated Current Square D By Schneider Electric 17B3380
POWER DISTRIBUTION BLOCK, 600V, 335A; Rated Current:335A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

POWER DISTRIBUTION BLOCK, 600V, 335A; Rated Current:335A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 57407475 17B3380
Product Name Power Distribution Block Power Distribution Block, 600V, 335A; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distribution Units - 325023 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details