Schneider Electric Power Distribution Block, 600V, 350A; Rated Current Square D By Schneider Electric 9080LBA363206

Description
POWER DISTRIBUTION BLOCK, 600V, 350A; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
POWER DISTRIBUTION BLOCK, 600V, 350A; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block, 600V, 350A; Rated Current Square D By Schneider Electric - 17B3378 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Block, 600V, 350A; Rated Current Square D By Schneider Electric
17B3378
Power Distribution Block, 600V, 350A; Rated Current Square D By Schneider Electric 17B3378
POWER DISTRIBUTION BLOCK, 600V, 350A; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

POWER DISTRIBUTION BLOCK, 600V, 350A; Rated Current:350A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 17B3378
Product Name Power Distribution Block, 600V, 350A; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819051-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Passive distribution box - 757-265/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details