Schneider Electric Power Distribution Block, 600V, 175A; Rated Current Square D By Schneider Electric 9080LBA362104

Description
POWER DISTRIBUTION BLOCK, 600V, 175A; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
POWER DISTRIBUTION BLOCK, 600V, 175A; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block, 600V, 175A; Rated Current Square D By Schneider Electric - 17B3373 - Newark, An Avnet Company
Chicago, IL, United States
Power Distribution Block, 600V, 175A; Rated Current Square D By Schneider Electric
17B3373
Power Distribution Block, 600V, 175A; Rated Current Square D By Schneider Electric 17B3373
POWER DISTRIBUTION BLOCK, 600V, 175A; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

POWER DISTRIBUTION BLOCK, 600V, 175A; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 17B3373
Product Name Power Distribution Block, 600V, 175A; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details