POWER DISTRIBUTION BLOCK, 3 POLE, 600V, 175A; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 17B3372 |
| Product Name | Power Distribution Block, 3 Pole, 600V, 175A; Rated Current Square D By Schneider Electric |
| Voltage | 600V |