Schneider Electric Terminal Block, Power Distribution, 2 Position, 00Awg; Rated Current Square D By Schneider Electric 9080LBA162101

Description
TERMINAL BLOCK, POWER DISTRIBUTION, 2 POSITION, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, POWER DISTRIBUTION, 2 POSITION, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Power Distribution, 2 Position, 00Awg; Rated Current Square D By Schneider Electric - 17B3344 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Power Distribution, 2 Position, 00Awg; Rated Current Square D By Schneider Electric
17B3344
Terminal Block, Power Distribution, 2 Position, 00Awg; Rated Current Square D By Schneider Electric 17B3344
TERMINAL BLOCK, POWER DISTRIBUTION, 2 POSITION, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, POWER DISTRIBUTION, 2 POSITION, 00AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 17B3344
Product Name Terminal Block, Power Distribution, 2 Position, 00Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 2403748-1 - TE Connectivity
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Power Distribution Units - 637923 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details