Schneider Electric Terminal Block, Din, 22-12Awg; No. Of Positions Square D By Schneider Electric 9080GS6

Description
TERMINAL BLOCK, DIN, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:600V; No. of Levels:-; Product Range:G Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:600V; No. of Levels:-; Product Range:G Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din, 22-12Awg; No. Of Positions Square D By Schneider Electric - 50F4248 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, 22-12Awg; No. Of Positions Square D By Schneider Electric
50F4248
Terminal Block, Din, 22-12Awg; No. Of Positions Square D By Schneider Electric 50F4248
TERMINAL BLOCK, DIN, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:600V; No. of Levels:-; Product Range:G Series RoHS Compliant: Yes

TERMINAL BLOCK, DIN, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:600V; No. of Levels:-; Product Range:G Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 50F4248
Product Name Terminal Block, Din, 22-12Awg; No. Of Positions Square D By Schneider Electric
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Terminal Block, Barrier, 4 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6782 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 600 volts
Current Rating 50 amps
View Details
Fuse terminal block - 2002-1981/1000-413 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers